A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Simply superior performance!
Mobile video chatting
The SPC610NC is more than just a quality webcam. Thanks to the built-in keyboard light, you can comfortably use your laptop in low light. It is lightweight, portable and features a flexible gooseneck stem for easy positioning and storage.
High picture & video quality - 30 frames per second video - SVGA
...
More>>>
photo resolution for sharp images
Face-to-face video chatting - Go face-to-face with free instant messaging services Easy to use - Keyboard illumination for working in poor light - Sliding lens cover for extra protection - Bendable gooseneck for easy positioning - V(ideo)Launch software - XP Plug & Play
<<<Less
Specs
Alternatives
Options
Video
Digital video capture speed
30 fps
Maximum resolution
800 x 600 pixels
Video capture resolution
VGA
Sensor resolution
VGA
Snapshot resolution
VGA
Still image
Maximum resolution (still pictures)
SVGA (800x600)
Snapshot button
No
Interpolated snapshot resolution
SVGA
Camera
Colour depth
24
Lens system
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
F2.8, D50°
Image sensor
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
1 x Hi-Speed USB - 4 PIN USB Type A
Cable length
2.1 m
I/O ports
An interface on a device to which you can connect another device.
USB 2.0
Connection to PC
USB 1.1
Technical details
Min illumination
< 10 lux
Quicklaunch button
No
VLounge
Basic
System requirements
Minimum hard disk space
200 MB
Minimum processor
Pentium II 500MHz or faster
Minimum RAM
128 MB RAM
Minimum system requirements
CD-ROM, USB
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows 98 Microsoft Windows ME Microsoft Windows 2000 Microsoft Windows XP
CD-ROM or DVD-ROM drive required
Yes
Internet connection required
yes
USB required
Free USB port
Audio card required
yes
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
60 g
Depth
20 mm
Packaging data
Gross weight packaging
0.283 kg
Packaging height
190 mm
Packaging length
150 mm
Packaging tare weight
The weight of the packaging materials. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.